Vishay Intertechnology, Inc. RES 845 OHM 1/8W 1% AXIAL RN55E8450FRSL

Description
RES 845ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 845ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/8W 1% AXIAL - RN55E8450FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/8W 1% AXIAL
RN55E8450FRSL
RES 845 OHM 1/8W 1% AXIAL RN55E8450FRSL
RES 845ohm 1/8W 1% AXIAL

RES 845ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E8450FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8450FRSL-ND
Through Hole Resistors RN55E8450FRSL-ND
845 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

845 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E8450FRSL RN55E8450FRSL-ND
Product Name RES 845 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details