Vishay Intertechnology, Inc. RES 845 OHM 1/8W .5% AXIAL RN55E8450DBSL

Description
RES 845ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 845ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/8W .5% AXIAL - RN55E8450DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/8W .5% AXIAL
RN55E8450DBSL
RES 845 OHM 1/8W .5% AXIAL RN55E8450DBSL
RES 845ohm 1/8W .5% AXIAL

RES 845ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E8450DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8450DBSL-ND
Through Hole Resistors RN55E8450DBSL-ND
845 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

845 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E8450DBSL RN55E8450DBSL-ND
Product Name RES 845 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details