Vishay Intertechnology, Inc. RES 82.5 OHM 1/8W .1% AXIAL RN55E82R5BBSL

Description
RES 82.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/8W .1% AXIAL - RN55E82R5BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/8W .1% AXIAL
RN55E82R5BBSL
RES 82.5 OHM 1/8W .1% AXIAL RN55E82R5BBSL
RES 82.5ohm 1/8W .1% AXIAL

RES 82.5ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E82R5BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E82R5BBSL-ND
Through Hole Resistors RN55E82R5BBSL-ND
82.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E82R5BBSL RN55E82R5BBSL-ND
Product Name RES 82.5 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details