Vishay Intertechnology, Inc. RES 82.5K OHM 1/8W .25% AXIAL RN55E8252CRSL

Description
RES 82.5Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1/8W .25% AXIAL - RN55E8252CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/8W .25% AXIAL
RN55E8252CRSL
RES 82.5K OHM 1/8W .25% AXIAL RN55E8252CRSL
RES 82.5Kohm 1/8W .25% AXIAL

RES 82.5Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E8252CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8252CRSL-ND
Through Hole Resistors RN55E8252CRSL-ND
82.5 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82.5 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E8252CRSL RN55E8252CRSL-ND
Product Name RES 82.5K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details