Vishay Intertechnology, Inc. RES 8.25K OHM 1/8W .25% AXIAL RN55E8251CBSL

Description
RES 8.25Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/8W .25% AXIAL - RN55E8251CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/8W .25% AXIAL
RN55E8251CBSL
RES 8.25K OHM 1/8W .25% AXIAL RN55E8251CBSL
RES 8.25Kohm 1/8W .25% AXIAL

RES 8.25Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E8251CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8251CBSL-ND
Through Hole Resistors RN55E8251CBSL-ND
8.25 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.25 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E8251CBSL RN55E8251CBSL-ND
Product Name RES 8.25K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers