Vishay Precision Group Res Metal Film 825 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E8250BRE5

Description
Res Metal Film 825 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 825 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 825 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E8250BRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 825 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E8250BRE5
Res Metal Film 825 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E8250BRE5
Res Metal Film 825 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 825 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor, Metal Film, 825Ohm, 0.1%, 200V; Resistance Vishay - 18X9930 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 825Ohm, 0.1%, 200V; Resistance Vishay
18X9930
Resistor, Metal Film, 825Ohm, 0.1%, 200V; Resistance Vishay 18X9930
RESISTOR, METAL FILM, 825OHM, 0.1%, 200V; Resistance:825ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:-; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR, METAL FILM, 825OHM, 0.1%, 200V; Resistance:825ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:-; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN55E8250BRE5 18X9930
Product Name Res Metal Film 825 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R Resistor, Metal Film, 825Ohm, 0.1%, 200V; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers