Vishay Intertechnology, Inc. RES 81.6 OHM 1/8W .5% AXIAL RN55E81R6DB14

Description
RES 81.6ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 81.6ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 81.6 OHM 1/8W .5% AXIAL - RN55E81R6DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 81.6 OHM 1/8W .5% AXIAL
RN55E81R6DB14
RES 81.6 OHM 1/8W .5% AXIAL RN55E81R6DB14
RES 81.6ohm 1/8W .5% AXIAL

RES 81.6ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E81R6DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E81R6DB14-ND
Through Hole Resistors RN55E81R6DB14-ND
81.6 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

81.6 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E81R6DB14 RN55E81R6DB14-ND
Product Name RES 81.6 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 81.6 ohms 81.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers