Vishay Intertechnology, Inc. RES 80.6 OHM 1/8W 1% AXIAL RN55E80R6FBSL

Description
RES 80.6ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/8W 1% AXIAL - RN55E80R6FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/8W 1% AXIAL
RN55E80R6FBSL
RES 80.6 OHM 1/8W 1% AXIAL RN55E80R6FBSL
RES 80.6ohm 1/8W 1% AXIAL

RES 80.6ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E80R6FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E80R6FBSL-ND
Through Hole Resistors RN55E80R6FBSL-ND
80.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E80R6FBSL RN55E80R6FBSL-ND
Product Name RES 80.6 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers