Vishay Intertechnology, Inc. RES 8.06K OHM 1/8W .5% AXIAL RN55E8061DRE6

Description
RES 8.06Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/8W .5% AXIAL - RN55E8061DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/8W .5% AXIAL
RN55E8061DRE6
RES 8.06K OHM 1/8W .5% AXIAL RN55E8061DRE6
RES 8.06Kohm 1/8W .5% AXIAL

RES 8.06Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E8061DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8061DRE6-ND
Through Hole Resistors RN55E8061DRE6-ND
8.06 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.06 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E8061DRE6 RN55E8061DRE6-ND
Product Name RES 8.06K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8060 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details