Vishay Intertechnology, Inc. RES 8.06K OHM 1/8W .5% AXIAL RN55E8061DBSL

Description
RES 8.06Kohm 1/8W .5% AXIAL
Request a Quote
Description
RES 8.06Kohm 1/8W .5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/8W .5% AXIAL - RN55E8061DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/8W .5% AXIAL
RN55E8061DBSL
RES 8.06K OHM 1/8W .5% AXIAL RN55E8061DBSL
RES 8.06Kohm 1/8W .5% AXIAL

RES 8.06Kohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55E8061DBSL
Product Name RES 8.06K OHM 1/8W .5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers