Vishay Intertechnology, Inc. RES 8.06K OHM 1/8W .1% AXIAL RN55E8061BBSL

Description
RES 8.06Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/8W .1% AXIAL - RN55E8061BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/8W .1% AXIAL
RN55E8061BBSL
RES 8.06K OHM 1/8W .1% AXIAL RN55E8061BBSL
RES 8.06Kohm 1/8W .1% AXIAL

RES 8.06Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E8061BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8061BBSL-ND
Through Hole Resistors RN55E8061BBSL-ND
8.06 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.06 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E8061BBSL RN55E8061BBSL-ND
Product Name RES 8.06K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers