Vishay Intertechnology, Inc. RES 806 OHM 1/8W .1% AXIAL RN55E8060BB14

Description
RES 806ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/8W .1% AXIAL - RN55E8060BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/8W .1% AXIAL
RN55E8060BB14
RES 806 OHM 1/8W .1% AXIAL RN55E8060BB14
RES 806ohm 1/8W .1% AXIAL

RES 806ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E8060BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8060BB14-ND
Through Hole Resistors RN55E8060BB14-ND
806 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

806 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E8060BB14 RN55E8060BB14-ND
Product Name RES 806 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers