Vishay Intertechnology, Inc. RES 79.6K OHM 1/8W .1% AXIAL RN55E7962BBSL

Description
RES 79.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 79.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 79.6K OHM 1/8W .1% AXIAL - RN55E7962BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 79.6K OHM 1/8W .1% AXIAL
RN55E7962BBSL
RES 79.6K OHM 1/8W .1% AXIAL RN55E7962BBSL
RES 79.6Kohm 1/8W .1% AXIAL

RES 79.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E7962BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7962BBSL-ND
Through Hole Resistors RN55E7962BBSL-ND
79.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

79.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E7962BBSL RN55E7962BBSL-ND
Product Name RES 79.6K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 79600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers