Vishay Intertechnology, Inc. Through Hole Resistors RN55E78R7DBSL

Description
78.7 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
78.7 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E78R7DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E78R7DBSL-ND
Through Hole Resistors RN55E78R7DBSL-ND
78.7 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

78.7 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 78.7 OHM 1/8W .5% AXIAL - RN55E78R7DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1/8W .5% AXIAL
RN55E78R7DBSL
RES 78.7 OHM 1/8W .5% AXIAL RN55E78R7DBSL
RES 78.7ohm 1/8W .5% AXIAL

RES 78.7ohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E78R7DBSL-ND RN55E78R7DBSL
Product Name Through Hole Resistors RES 78.7 OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers