Vishay Intertechnology, Inc. RES 78.7 OHM 1/8W .1% AXIAL RN55E78R7BR36

Description
RES 78.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 78.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 1/8W .1% AXIAL - RN55E78R7BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1/8W .1% AXIAL
RN55E78R7BR36
RES 78.7 OHM 1/8W .1% AXIAL RN55E78R7BR36
RES 78.7ohm 1/8W .1% AXIAL

RES 78.7ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E78R7BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E78R7BR36-ND
Through Hole Resistors RN55E78R7BR36-ND
78.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

78.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E78R7BR36 RN55E78R7BR36-ND
Product Name RES 78.7 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78.7 ohms 78.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756779 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers