Vishay Intertechnology, Inc. RES 78.7K OHM 1/8W 1% AXIAL RN55E7872FBSL

Description
RES 78.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/8W 1% AXIAL - RN55E7872FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/8W 1% AXIAL
RN55E7872FBSL
RES 78.7K OHM 1/8W 1% AXIAL RN55E7872FBSL
RES 78.7Kohm 1/8W 1% AXIAL

RES 78.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E7872FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7872FBSL-ND
Through Hole Resistors RN55E7872FBSL-ND
78.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

78.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E7872FBSL RN55E7872FBSL-ND
Product Name RES 78.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers