Vishay Intertechnology, Inc. RES 78.7K OHM 1/8W .5% AXIAL RN55E7872DRE6

Description
RES 78.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/8W .5% AXIAL - RN55E7872DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/8W .5% AXIAL
RN55E7872DRE6
RES 78.7K OHM 1/8W .5% AXIAL RN55E7872DRE6
RES 78.7Kohm 1/8W .5% AXIAL

RES 78.7Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E7872DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7872DRE6-ND
Through Hole Resistors RN55E7872DRE6-ND
78.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

78.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E7872DRE6 RN55E7872DRE6-ND
Product Name RES 78.7K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details