Vishay Intertechnology, Inc. Through Hole Resistors RN55E7871BRE6

Description
7.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E7871BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7871BRE6-ND
Through Hole Resistors RN55E7871BRE6-ND
7.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,7.87K,.1%,25PPM,T/R - RN55E7871BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,7.87K,.1%,25PPM,T/R
RN55E7871BRE6
METAL FILM,1/8W,7.87K,.1%,25PPM,T/R RN55E7871BRE6
METAL FILM,1/8W,7.87K,.1%, 25PPM,T/R

METAL FILM,1/8W,7.87K,.1%,25PPM,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E7871BRE6-ND RN55E7871BRE6
Product Name Through Hole Resistors METAL FILM,1/8W,7.87K,.1%,25PPM,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details