Vishay Intertechnology, Inc. RES 7.87K OHM 1/8W .1% AXIAL RN55E7871BR36

Description
RES 7.87Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.87Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/8W .1% AXIAL - RN55E7871BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/8W .1% AXIAL
RN55E7871BR36
RES 7.87K OHM 1/8W .1% AXIAL RN55E7871BR36
RES 7.87Kohm 1/8W .1% AXIAL

RES 7.87Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E7871BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7871BR36-ND
Through Hole Resistors RN55E7871BR36-ND
7.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E7871BR36 RN55E7871BR36-ND
Product Name RES 7.87K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers