Vishay Intertechnology, Inc. RES 768K OHM 1/8W .1% AXIAL RN55E7683BB14

Description
RES 768Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 768Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768K OHM 1/8W .1% AXIAL - RN55E7683BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM 1/8W .1% AXIAL
RN55E7683BB14
RES 768K OHM 1/8W .1% AXIAL RN55E7683BB14
RES 768Kohm 1/8W .1% AXIAL

RES 768Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E7683BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7683BB14-ND
Through Hole Resistors RN55E7683BB14-ND
768 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

768 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E7683BB14 RN55E7683BB14-ND
Product Name RES 768K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details