Vishay Intertechnology, Inc. RES 75.9 OHM 1/8W .1% AXIAL RN55E75R9BRSL

Description
RES 75.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 75.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.9 OHM 1/8W .1% AXIAL - RN55E75R9BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.9 OHM 1/8W .1% AXIAL
RN55E75R9BRSL
RES 75.9 OHM 1/8W .1% AXIAL RN55E75R9BRSL
RES 75.9ohm 1/8W .1% AXIAL

RES 75.9ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E75R9BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E75R9BRSL-ND
Through Hole Resistors RN55E75R9BRSL-ND
75.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E75R9BRSL RN55E75R9BRSL-ND
Product Name RES 75.9 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75.9 ohms 75.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details