Vishay Intertechnology, Inc. RES 7.59K OHM 1/8W .1% AXIAL RN55E7591BBSL

Description
RES 7.59Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.59Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.59K OHM 1/8W .1% AXIAL - RN55E7591BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.59K OHM 1/8W .1% AXIAL
RN55E7591BBSL
RES 7.59K OHM 1/8W .1% AXIAL RN55E7591BBSL
RES 7.59Kohm 1/8W .1% AXIAL

RES 7.59Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E7591BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7591BBSL-ND
Through Hole Resistors RN55E7591BBSL-ND
7.59 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.59 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E7591BBSL RN55E7591BBSL-ND
Product Name RES 7.59K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details