Vishay Intertechnology, Inc. RES 75K OHM 1/8W 1% AXIAL RN55E7502FRSL

Description
RES 75Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/8W 1% AXIAL - RN55E7502FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/8W 1% AXIAL
RN55E7502FRSL
RES 75K OHM 1/8W 1% AXIAL RN55E7502FRSL
RES 75Kohm 1/8W 1% AXIAL

RES 75Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E7502FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7502FRSL-ND
Through Hole Resistors RN55E7502FRSL-ND
75 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E7502FRSL RN55E7502FRSL-ND
Product Name RES 75K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers