Vishay Intertechnology, Inc. RES 7.5K OHM 1/8W .1% AXIAL RN55E7501BB14

Description
RES 7.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/8W .1% AXIAL - RN55E7501BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/8W .1% AXIAL
RN55E7501BB14
RES 7.5K OHM 1/8W .1% AXIAL RN55E7501BB14
RES 7.5Kohm 1/8W .1% AXIAL

RES 7.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55E7501BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55E7501BB14-ND
Through Hole Resistors 541-RN55E7501BB14-ND
7.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E7501BB14 541-RN55E7501BB14-ND
Product Name RES 7.5K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details