Vishay Intertechnology, Inc. RES 73.2 OHM 1/8W .1% AXIAL RN55E73R2BR36

Description
RES 73.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1/8W .1% AXIAL - RN55E73R2BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1/8W .1% AXIAL
RN55E73R2BR36
RES 73.2 OHM 1/8W .1% AXIAL RN55E73R2BR36
RES 73.2ohm 1/8W .1% AXIAL

RES 73.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E73R2BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E73R2BR36-ND
Through Hole Resistors RN55E73R2BR36-ND
73.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

73.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E73R2BR36 RN55E73R2BR36-ND
Product Name RES 73.2 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details