Vishay Intertechnology, Inc. RES 73.2K OHM 1/8W .1% AXIAL RN55E7322BB14

Description
RES 73.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 73.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/8W .1% AXIAL - RN55E7322BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/8W .1% AXIAL
RN55E7322BB14
RES 73.2K OHM 1/8W .1% AXIAL RN55E7322BB14
RES 73.2Kohm 1/8W .1% AXIAL

RES 73.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E7322BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7322BB14-ND
Through Hole Resistors RN55E7322BB14-ND
73.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

73.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E7322BB14 RN55E7322BB14-ND
Product Name RES 73.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details