Vishay Intertechnology, Inc. RES 732 OHM 1/8W 1% AXIAL RN55E7320FB14

Description
RES 732ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/8W 1% AXIAL - RN55E7320FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/8W 1% AXIAL
RN55E7320FB14
RES 732 OHM 1/8W 1% AXIAL RN55E7320FB14
RES 732ohm 1/8W 1% AXIAL

RES 732ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E7320FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7320FB14-ND
Through Hole Resistors RN55E7320FB14-ND
732 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

732 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,732Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay - 20J4624 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,732Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
20J4624
Resistor,metal Film,732Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay 20J4624
Resistor,Metal Film,732Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,732Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E7320FB14 RN55E7320FB14-ND 20J4624
Product Name RES 732 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,732Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers