Vishay Intertechnology, Inc. Through Hole Resistors RN55E7230BRE6

Description
723 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
723 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E7230BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7230BRE6-ND
Through Hole Resistors RN55E7230BRE6-ND
723 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

723 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 723 OHM 1/8W .1% AXIAL - RN55E7230BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 723 OHM 1/8W .1% AXIAL
RN55E7230BRE6
RES 723 OHM 1/8W .1% AXIAL RN55E7230BRE6
RES 723ohm 1/8W .1% AXIAL

RES 723ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E7230BRE6-ND RN55E7230BRE6
Product Name Through Hole Resistors RES 723 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 723 ohms 723 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details