Vishay Intertechnology, Inc. RES 71.5 OHM 1/8W .5% AXIAL RN55E71R5DBSL

Description
RES 71.5ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1/8W .5% AXIAL - RN55E71R5DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/8W .5% AXIAL
RN55E71R5DBSL
RES 71.5 OHM 1/8W .5% AXIAL RN55E71R5DBSL
RES 71.5ohm 1/8W .5% AXIAL

RES 71.5ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E71R5DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E71R5DBSL-ND
Through Hole Resistors RN55E71R5DBSL-ND
71.5 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

71.5 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E71R5DBSL RN55E71R5DBSL-ND
Product Name RES 71.5 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details