Vishay Intertechnology, Inc. RES 71.5 OHM 1/8W .1% AXIAL RN55E71R5BBSL

Description
RES 71.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1/8W .1% AXIAL - RN55E71R5BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/8W .1% AXIAL
RN55E71R5BBSL
RES 71.5 OHM 1/8W .1% AXIAL RN55E71R5BBSL
RES 71.5ohm 1/8W .1% AXIAL

RES 71.5ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E71R5BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E71R5BBSL-ND
Through Hole Resistors RN55E71R5BBSL-ND
71.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

71.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E71R5BBSL RN55E71R5BBSL-ND
Product Name RES 71.5 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details