Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN55E7152FB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 71.5Kohms 1% 25ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 71.5Kohms 1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN55E7152FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55E7152FB14
Vishay/DaleMetal Film Resistors - RN55E7152FB14
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 71.5Kohms 1% 25ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 71.5Kohms 1% 25ppm

Supplier's Site
Through Hole Resistors - RN55E7152FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7152FB14-ND
Through Hole Resistors RN55E7152FB14-ND
71.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

71.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E7152FB14 RN55E7152FB14-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details