Vishay Intertechnology, Inc. RES 7.15K OHM 1/8W .1% AXIAL RN55E7151BRSL

Description
RES 7.15Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.15Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/8W .1% AXIAL - RN55E7151BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/8W .1% AXIAL
RN55E7151BRSL
RES 7.15K OHM 1/8W .1% AXIAL RN55E7151BRSL
RES 7.15Kohm 1/8W .1% AXIAL

RES 7.15Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E7151BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7151BRSL-ND
Through Hole Resistors RN55E7151BRSL-ND
7.15 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.15 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E7151BRSL RN55E7151BRSL-ND
Product Name RES 7.15K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details