Vishay Intertechnology, Inc. Res Metal Film 70.6 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E70R6BRE6

Description
Res Metal Film 70.6 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 70.6 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 70.6 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E70R6BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 70.6 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E70R6BRE6
Res Metal Film 70.6 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E70R6BRE6
Res Metal Film 70.6 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 70.6 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55E70R6BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E70R6BRE6-ND
Through Hole Resistors RN55E70R6BRE6-ND
70.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

70.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E70R6BRE6 RN55E70R6BRE6-ND
Product Name Res Metal Film 70.6 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers