Vishay Intertechnology, Inc. RES 7K OHM 1/8W .1% AXIAL RN55E7001BR36

Description
RES 7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7K OHM 1/8W .1% AXIAL - RN55E7001BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7K OHM 1/8W .1% AXIAL
RN55E7001BR36
RES 7K OHM 1/8W .1% AXIAL RN55E7001BR36
RES 7Kohm 1/8W .1% AXIAL

RES 7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E7001BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7001BR36-ND
Through Hole Resistors RN55E7001BR36-ND
7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E7001BR36 RN55E7001BR36-ND
Product Name RES 7K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details