Vishay Intertechnology, Inc. RES 6.98K OHM 1/8W .5% AXIAL RN55E6981DRSL

Description
RES 6.98Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/8W .5% AXIAL - RN55E6981DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/8W .5% AXIAL
RN55E6981DRSL
RES 6.98K OHM 1/8W .5% AXIAL RN55E6981DRSL
RES 6.98Kohm 1/8W .5% AXIAL

RES 6.98Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6981DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6981DRSL-ND
Through Hole Resistors RN55E6981DRSL-ND
6.98 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.98 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6981DRSL RN55E6981DRSL-ND
Product Name RES 6.98K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details