Vishay Intertechnology, Inc. Through Hole Resistors RN55E6981DBSL

Description
6.98 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.98 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E6981DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6981DBSL-ND
Through Hole Resistors RN55E6981DBSL-ND
6.98 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.98 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.98K OHM 1/8W .5% AXIAL - RN55E6981DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/8W .5% AXIAL
RN55E6981DBSL
RES 6.98K OHM 1/8W .5% AXIAL RN55E6981DBSL
RES 6.98Kohm 1/8W .5% AXIAL

RES 6.98Kohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E6981DBSL-ND RN55E6981DBSL
Product Name Through Hole Resistors RES 6.98K OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details