Vishay Intertechnology, Inc. RES 6.9K OHM 1/8W .1% AXIAL RN55E6901BRSL

Description
RES 6.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.9K OHM 1/8W .1% AXIAL - RN55E6901BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.9K OHM 1/8W .1% AXIAL
RN55E6901BRSL
RES 6.9K OHM 1/8W .1% AXIAL RN55E6901BRSL
RES 6.9Kohm 1/8W .1% AXIAL

RES 6.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6901BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6901BRSL-ND
Through Hole Resistors RN55E6901BRSL-ND
6.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6901BRSL RN55E6901BRSL-ND
Product Name RES 6.9K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details