Vishay Intertechnology, Inc. RES 68.1 OHM 1/8W .5% AXIAL RN55E68R1DBSL

Description
RES 68.1ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/8W .5% AXIAL - RN55E68R1DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/8W .5% AXIAL
RN55E68R1DBSL
RES 68.1 OHM 1/8W .5% AXIAL RN55E68R1DBSL
RES 68.1ohm 1/8W .5% AXIAL

RES 68.1ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E68R1DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E68R1DBSL-ND
Through Hole Resistors RN55E68R1DBSL-ND
68.1 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E68R1DBSL RN55E68R1DBSL-ND
Product Name RES 68.1 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details