Vishay Intertechnology, Inc. RES 68.1 OHM 1/8W .1% AXIAL RN55E68R1BRE6

Description
RES 68.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/8W .1% AXIAL - RN55E68R1BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/8W .1% AXIAL
RN55E68R1BRE6
RES 68.1 OHM 1/8W .1% AXIAL RN55E68R1BRE6
RES 68.1ohm 1/8W .1% AXIAL

RES 68.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E68R1BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E68R1BRE6-ND
Through Hole Resistors RN55E68R1BRE6-ND
68.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E68R1BRE6 RN55E68R1BRE6-ND
Product Name RES 68.1 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details