Vishay Intertechnology, Inc. METAL FILM,1/8W,681K,1%,25PPM,T/R RN55E6813FRE6

Description
METAL FILM,1/8W,681K,1%,25 PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,681K,1%,25 PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,681K,1%,25PPM,T/R - RN55E6813FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,681K,1%,25PPM,T/R
RN55E6813FRE6
METAL FILM,1/8W,681K,1%,25PPM,T/R RN55E6813FRE6
METAL FILM,1/8W,681K,1%,25 PPM,T/R

METAL FILM,1/8W,681K,1%,25PPM,T/R

Supplier's Site
Through Hole Resistors - RN55E6813FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6813FRE6-ND
Through Hole Resistors RN55E6813FRE6-ND
681 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

681 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6813FRE6 RN55E6813FRE6-ND
Product Name METAL FILM,1/8W,681K,1%,25PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers