Vishay Intertechnology, Inc. RES 681K OHM 1/8W .5% AXIAL RN55E6813DRSL

Description
RES 681Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 681Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681K OHM 1/8W .5% AXIAL - RN55E6813DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1/8W .5% AXIAL
RN55E6813DRSL
RES 681K OHM 1/8W .5% AXIAL RN55E6813DRSL
RES 681Kohm 1/8W .5% AXIAL

RES 681Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6813DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6813DRSL-ND
Through Hole Resistors RN55E6813DRSL-ND
681 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

681 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6813DRSL RN55E6813DRSL-ND
Product Name RES 681K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers