Vishay Intertechnology, Inc. RES 68.1K OHM 1/8W .25% AXIAL RN55E6812CRSL

Description
RES 68.1Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/8W .25% AXIAL - RN55E6812CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/8W .25% AXIAL
RN55E6812CRSL
RES 68.1K OHM 1/8W .25% AXIAL RN55E6812CRSL
RES 68.1Kohm 1/8W .25% AXIAL

RES 68.1Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6812CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6812CRSL-ND
Through Hole Resistors RN55E6812CRSL-ND
68.1 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6812CRSL RN55E6812CRSL-ND
Product Name RES 68.1K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers