Vishay Intertechnology, Inc. RES 681 OHM 1/8W .1% AXIAL RN55E6810BRSL

Description
RES 681ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/8W .1% AXIAL - RN55E6810BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/8W .1% AXIAL
RN55E6810BRSL
RES 681 OHM 1/8W .1% AXIAL RN55E6810BRSL
RES 681ohm 1/8W .1% AXIAL

RES 681ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6810BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6810BRSL-ND
Through Hole Resistors RN55E6810BRSL-ND
681 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

681 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6810BRSL RN55E6810BRSL-ND
Product Name RES 681 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers