Vishay Intertechnology, Inc. RES 6.73K OHM 1/8W .1% AXIAL RN55E6731BRSL

Description
RES 6.73Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.73Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.73K OHM 1/8W .1% AXIAL - RN55E6731BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.73K OHM 1/8W .1% AXIAL
RN55E6731BRSL
RES 6.73K OHM 1/8W .1% AXIAL RN55E6731BRSL
RES 6.73Kohm 1/8W .1% AXIAL

RES 6.73Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6731BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6731BRSL-ND
Through Hole Resistors RN55E6731BRSL-ND
6.73 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.73 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6731BRSL RN55E6731BRSL-ND
Product Name RES 6.73K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6730 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details