Vishay Intertechnology, Inc. RES 673 OHM 1/8W .1% AXIAL RN55E6730BBSL

Description
RES 673ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 673ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 673 OHM 1/8W .1% AXIAL - RN55E6730BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 673 OHM 1/8W .1% AXIAL
RN55E6730BBSL
RES 673 OHM 1/8W .1% AXIAL RN55E6730BBSL
RES 673ohm 1/8W .1% AXIAL

RES 673ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6730BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6730BBSL-ND
Through Hole Resistors RN55E6730BBSL-ND
673 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

673 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6730BBSL RN55E6730BBSL-ND
Product Name RES 673 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 673 ohms 673 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details