Vishay Intertechnology, Inc. RES 66.5 OHM 1/8W 1% AXIAL RN55E66R5FRE6

Description
RES 66.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 66.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM 1/8W 1% AXIAL - RN55E66R5FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1/8W 1% AXIAL
RN55E66R5FRE6
RES 66.5 OHM 1/8W 1% AXIAL RN55E66R5FRE6
RES 66.5ohm 1/8W 1% AXIAL

RES 66.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E66R5FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E66R5FRE6-ND
Through Hole Resistors RN55E66R5FRE6-ND
66.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

66.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E66R5FRE6 RN55E66R5FRE6-ND
Product Name RES 66.5 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details