Vishay Intertechnology, Inc. RES 665K OHM 1/8W 1% AXIAL RN55E6653FRSL

Description
RES 665Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 665Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665K OHM 1/8W 1% AXIAL - RN55E6653FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1/8W 1% AXIAL
RN55E6653FRSL
RES 665K OHM 1/8W 1% AXIAL RN55E6653FRSL
RES 665Kohm 1/8W 1% AXIAL

RES 665Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6653FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6653FRSL-ND
Through Hole Resistors RN55E6653FRSL-ND
665 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

665 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6653FRSL RN55E6653FRSL-ND
Product Name RES 665K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers