Vishay Intertechnology, Inc. RES 665K OHM 1/8W .5% AXIAL RN55E6653DRE6

Description
RES 665Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 665Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665K OHM 1/8W .5% AXIAL - RN55E6653DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1/8W .5% AXIAL
RN55E6653DRE6
RES 665K OHM 1/8W .5% AXIAL RN55E6653DRE6
RES 665Kohm 1/8W .5% AXIAL

RES 665Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6653DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6653DRE6-ND
Through Hole Resistors RN55E6653DRE6-ND
665 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

665 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6653DRE6 RN55E6653DRE6-ND
Product Name RES 665K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers