Vishay Intertechnology, Inc. RES 665 OHM 1/8W .5% AXIAL RN55E6650DRSL

Description
RES 665ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/8W .5% AXIAL - RN55E6650DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/8W .5% AXIAL
RN55E6650DRSL
RES 665 OHM 1/8W .5% AXIAL RN55E6650DRSL
RES 665ohm 1/8W .5% AXIAL

RES 665ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6650DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6650DRSL-ND
Through Hole Resistors RN55E6650DRSL-ND
665 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

665 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6650DRSL RN55E6650DRSL-ND
Product Name RES 665 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details