Vishay Intertechnology, Inc. RES 65.7 OHM 1/8W .1% AXIAL RN55E65R7BRSL

Description
RES 65.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 65.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65.7 OHM 1/8W .1% AXIAL - RN55E65R7BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.7 OHM 1/8W .1% AXIAL
RN55E65R7BRSL
RES 65.7 OHM 1/8W .1% AXIAL RN55E65R7BRSL
RES 65.7ohm 1/8W .1% AXIAL

RES 65.7ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E65R7BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E65R7BRSL-ND
Through Hole Resistors RN55E65R7BRSL-ND
65.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

65.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E65R7BRSL RN55E65R7BRSL-ND
Product Name RES 65.7 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65.7 ohms 65.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers